TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E223K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E223K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E223K125AA
Multilayer Ceramic Chip Capacitor C2012X7R2E223K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2281-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2281-2-ND
Ceramic Capacitors 445-2281-2-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2281-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2281-6-ND
Ceramic Capacitors 445-2281-6-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2281-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2281-1-ND
Ceramic Capacitors 445-2281-1-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7414667 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414667
MLCCs - Multilayer Ceramic Capacitors 7414667
TDK C2012X7R2E223K125AA

TDK C2012X7R2E223K125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7414667P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414667P
MLCCs - Multilayer Ceramic Capacitors 7414667P
TDK C2012X7R2E223K125AA

TDK C2012X7R2E223K125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775477 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775477
MLCCs - Multilayer Ceramic Capacitors 1775477
TDK C2012X7R2E223K125AA

TDK C2012X7R2E223K125AA

Supplier's Site
Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4112
Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4112
CAPACITOR CERAMIC 0.022UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Μf, 250V, 10%, X7R, 0805; Capacitance Tdk - 95Y0068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 250V, 10%, X7R, 0805; Capacitance Tdk
95Y0068
Cap, 0.022Μf, 250V, 10%, X7R, 0805; Capacitance Tdk 95Y0068
CAP, 0.022µF, 250V, 10%, X7R, 0805; Capacitance:22000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 250V, 10%, X7R, 0805; Capacitance:22000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C2012X7R2E223K125AA
CAP CER 0.022UF 250V X7R 0805

CAP CER 0.022UF 250V X7R 0805

Supplier's Site
Ceramic Capacitors - C2012X7R2E223K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2E223K125AA
Ceramic Capacitors C2012X7R2E223K125AA
CAP CER 0.022UF 250V X7R 0805

CAP CER 0.022UF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E223K125AA 445-2281-2-ND 445-2281-6-ND 7414667 7414667P 87R4112 95Y0068 C2012X7R2E223K125AA C2012X7R2E223K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk Cap, 0.022Μf, 250V, 10%, X7R, 0805; Capacitance Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 104MPW250K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers