Commercial Grade, Mid Voltage (100 to 630V)
2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC 2200PF 250V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes
CAP CER 2200PF 250V X7R 0805
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7R2E222K085AM | 445-6057-2-ND | 445-6057-6-ND | 87R4110 | 769-C2012X7R2E222K085AM |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 2200Pf 250V, X7R, 10%, 0805; Capacitance Tdk | CAP CER 2200PF 250V X7R 0805 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | ||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |