TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E153K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E153K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E153K125AA
Multilayer Ceramic Chip Capacitor C2012X7R2E153K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4453-1-ND
Ceramic Capacitors 445-4453-1-ND
0.015µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4453-2-ND
Ceramic Capacitors 445-4453-2-ND
0.015µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4453-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4453-6-ND
Ceramic Capacitors 445-4453-6-ND
0.015µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4106
Capacitor Ceramic 0.015Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4106
CAPACITOR CERAMIC 0.015UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E153K125AA 445-4453-1-ND 445-4453-6-ND 87R4106
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.015Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers