TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E152M085AA

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 1500pF 250V, X7R, 20%, 0805 is a surface-mount device (SMD) capacitor designed for general use in mid-voltage applications. It features a capacitance value of 1500pF with a tolerance of ±20%, making it suitable for various electronic circuits. The capacitor is constructed with an X7R dielectric, which provides stable capacitance over a wide temperature range. Its dimensions conform to the 0805 case style, measuring approximately 2.0mm x 1.25mm. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is ideal for applications such as DC to DC converters, snubber circuits, and trigger circuits in consumer electronics.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 1500pF 250V, X7R, 20%, 0805 is a surface-mount device (SMD) capacitor designed for general use in mid-voltage applications. It features a capacitance value of 1500pF with a tolerance of ±20%, making it suitable for various electronic circuits. The capacitor is constructed with an X7R dielectric, which provides stable capacitance over a wide temperature range. Its dimensions conform to the 0805 case style, measuring approximately 2.0mm x 1.25mm. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is ideal for applications such as DC to DC converters, snubber circuits, and trigger circuits in consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E152M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E152M085AA
Multilayer Ceramic Chip Capacitor C2012X7R2E152M085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4445-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4445-2-ND
Ceramic Capacitors 445-4445-2-ND
CAP CER 1500PF 250V X7R 0805

CAP CER 1500PF 250V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 445-4445-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4445-1-ND
Ceramic Capacitors 445-4445-1-ND
1500pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 250V, X7R, 20%, 0805; Capacitance Tdk - 87R4105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 250V, X7R, 20%, 0805; Capacitance Tdk
87R4105
Capacitor Ceramic 1500Pf 250V, X7R, 20%, 0805; Capacitance Tdk 87R4105
CAPACITOR CERAMIC 1500PF 250V, X7R, 20%, 0805; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 250V, X7R, 20%, 0805; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C2012X7R2E152M085AA 445-4445-2-ND 87R4105
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 1500Pf 250V, X7R, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details