TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E152K085AM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E152K085AM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E152K085AM
Multilayer Ceramic Chip Capacitor C2012X7R2E152K085AM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6056-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6056-1-ND
Ceramic Capacitors 445-6056-1-ND
1500pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6056-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6056-2-ND
Ceramic Capacitors 445-6056-2-ND
1500pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6056-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6056-6-ND
Ceramic Capacitors 445-6056-6-ND
1500pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 250V, X7R, 10%, 0805; Capacitance Tdk - 87R4104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 250V, X7R, 10%, 0805; Capacitance Tdk
87R4104
Capacitor Ceramic 1500Pf 250V, X7R, 10%, 0805; Capacitance Tdk 87R4104
CAPACITOR CERAMIC 1500PF 250V, X7R, 10%, 0805; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 250V, X7R, 10%, 0805; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R2E152K085AM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2E152K085AM
Ceramic Capacitors C2012X7R2E152K085AM
CAP CER 1500PF 250V X7R 0805

CAP CER 1500PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E152K085AM 445-6056-1-ND 445-6056-6-ND 87R4104 C2012X7R2E152K085AM
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1500Pf 250V, X7R, 10%, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details