TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E103M125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E103M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E103M125AA
Multilayer Ceramic Chip Capacitor C2012X7R2E103M125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4452-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4452-6-ND
Ceramic Capacitors 445-4452-6-ND
10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4452-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4452-1-ND
Ceramic Capacitors 445-4452-1-ND
10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4452-2-ND
Ceramic Capacitors 445-4452-2-ND
10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331409-C2012X7R2E103M125AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331409-C2012X7R2E103M125AA
Capacitors - Ceramic Capacitors 1331409-C2012X7R2E103M125AA
Manufacturer: TDK Corporation Win Source Part Number: 1331409-C2012X7R2E10 3M125AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4452-1,445-4452- 2,C2012X7R2E103M,445 -4452-6,C2012X7R2E10 3MT020U Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331409-C2012X7R2E103M125AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.053" (1.35mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4452-1,445-4452-2,C2012X7R2E103M,445-4452-6,C2012X7R2E103MT020U
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-C2012X7R2E103M125AA
10000PF 250V Capacitor 60-C2012X7R2E103M125AA
CAP CER 10000PF 250V X7R 0805 Product overview: C2012X7R2E103M125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E103M125 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V X7R 0805 Product overview: C2012X7R2E103M125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E103M125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C2012X7R2E103M125AA
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site
Ceramic Capacitor 0.01Uf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4102 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4102
Ceramic Capacitor 0.01Uf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4102
CERAMIC CAPACITOR 0.01UF 250V, X7R, 20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E103M125AA 445-4452-6-ND 445-4452-1-ND 1331409-C2012X7R2E103M125AA 60-C2012X7R2E103M125AA C2012X7R2E103M125AA 87R4102
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.01Uf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers