TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E102M085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E102M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E102M085AA
Multilayer Ceramic Chip Capacitor C2012X7R2E102M085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4443-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4443-6-ND
Ceramic Capacitors 445-4443-6-ND
1000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4443-1-ND
Ceramic Capacitors 445-4443-1-ND
1000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4443-2-ND
Ceramic Capacitors 445-4443-2-ND
1000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4099
Capacitor Ceramic 1000Pf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4099
CAPACITOR CERAMIC 1000PF 250V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 250V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E102M085AA 445-4443-6-ND 445-4443-1-ND 87R4099
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 250V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers