TDK U.S.A. Corporation 1000PF 250V Capacitor C2012X7R2E102K085AE

Description
CAP CER 1000PF 250V X7R 0805 Product overview: C2012X7R2E102K085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E102K085 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 250V X7R 0805 Product overview: C2012X7R2E102K085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E102K085 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 250V Capacitor
60-C2012X7R2E102K085AE
1000PF 250V Capacitor 60-C2012X7R2E102K085AE
CAP CER 1000PF 250V X7R 0805 Product overview: C2012X7R2E102K085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E102K085 AE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V X7R 0805 Product overview: C2012X7R2E102K085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E102K085AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-173679-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173679-2-ND
Ceramic Capacitors 445-173679-2-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173679-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173679-6-ND
Ceramic Capacitors 445-173679-6-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173679-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173679-1-ND
Ceramic Capacitors 445-173679-1-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1328940-C2012X7R2E102K085AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328940-C2012X7R2E102K085AE
Capacitors - Ceramic Capacitors 1328940-C2012X7R2E102K085AE
Manufacturer: TDK Corporation Win Source Part Number: 1328940-C2012X7R2E10 2K085AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173679-1,445-173 679-2,C2012X7R2E102K T020S,445-173679-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328940-C2012X7R2E102K085AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-173679-1,445-173679-2,C2012X7R2E102KT020S,445-173679-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
78AH1642
Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 78AH1642
CAP, 1000PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R2E102K085AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2E102K085AE
Ceramic Capacitors C2012X7R2E102K085AE
CAP CER 1000PF 250V X7R 0805

CAP CER 1000PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C2012X7R2E102K085AE 445-173679-2-ND 445-173679-6-ND 1328940-C2012X7R2E102K085AE 78AH1642 C2012X7R2E102K085AE
Product Name 1000PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details