TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E102K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E102K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E102K085AA
Multilayer Ceramic Chip Capacitor C2012X7R2E102K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2277-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2277-6-ND
Ceramic Capacitors 445-2277-6-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2277-2-ND
Ceramic Capacitors 445-2277-2-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2277-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2277-1-ND
Ceramic Capacitors 445-2277-1-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7414664 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414664
MLCCs - Multilayer Ceramic Capacitors 7414664
TDK C2012X7R2E102K085AA

TDK C2012X7R2E102K085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7414664P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414664P
MLCCs - Multilayer Ceramic Capacitors 7414664P
TDK C2012X7R2E102K085AA

TDK C2012X7R2E102K085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775471 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775471
MLCCs - Multilayer Ceramic Capacitors 1775471
TDK C2012X7R2E102K085AA

TDK C2012X7R2E102K085AA

Supplier's Site
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4097 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4097
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4097
CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 0805; Capacitance Tdk - 91R0087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 0805; Capacitance Tdk
91R0087
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 0805; Capacitance Tdk 91R0087
CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E102K085AA 445-2277-6-ND 445-2277-2-ND 7414664 7414664P 87R4097
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1000Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details