0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
MLCC,0805,X7R,100V,4
CAP CER 0.047UF 100V X7R 0805
CAP CER 0.047UF 100V X7R 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173745-2-ND | 92Y5981 | C2012X7R2A473M125AE | C2012X7R2A473M125AE |
| Product Name | Ceramic Capacitors | Mlcc,0805,x7R,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |