TDK U.S.A. Corporation Ceramic Capacitors C2012X7R2A472M085AA

Description
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1342-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1342-6-ND
Ceramic Capacitors 445-1342-6-ND
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1342-2-ND
Ceramic Capacitors 445-1342-2-ND
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1342-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1342-1-ND
Ceramic Capacitors 445-1342-1-ND
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4089 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4089
Ceramic Capacitor 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4089
CERAMIC CAPACITOR 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-1342-6-ND 445-1342-2-ND 87R4089
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details