TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A472K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A472K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A472K085AA
Multilayer Ceramic Chip Capacitor C2012X7R2A472K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1341-2-ND
Ceramic Capacitors 445-1341-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1341-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1341-1-ND
Ceramic Capacitors 445-1341-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1341-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1341-6-ND
Ceramic Capacitors 445-1341-6-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4087
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4087
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805; Capacitance Tdk - 91R0086 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805; Capacitance Tdk
91R0086
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805; Capacitance Tdk 91R0086
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A472K085AA 445-1341-2-ND 445-1341-6-ND 87R4087
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details