TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A333M125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A333M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A333M125AA
Multilayer Ceramic Chip Capacitor C2012X7R2A333M125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4438-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4438-1-ND
Ceramic Capacitors 445-4438-1-ND
0.033µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4438-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4438-2-ND
Ceramic Capacitors 445-4438-2-ND
0.033µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4438-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4438-6-ND
Ceramic Capacitors 445-4438-6-ND
0.033µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 0805; Capacitance Tdk - 87R4086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 0805; Capacitance Tdk
87R4086
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 0805; Capacitance Tdk 87R4086
CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A333M125AA 445-4438-1-ND 445-4438-6-ND 87R4086
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details