TDK Corporation Ceramic Capacitors C2012X7R2A104M125AA

Description
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4442-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4442-2-ND
Ceramic Capacitors 445-4442-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4442-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4442-6-ND
Ceramic Capacitors 445-4442-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4442-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4442-1-ND
Ceramic Capacitors 445-4442-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X7R2A104M125AA
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805; Capacitance Tdk - 90R8328 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805; Capacitance Tdk
90R8328
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805; Capacitance Tdk 90R8328
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4069 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4069
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4069
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-4442-2-ND 445-4442-6-ND C2012X7R2A104M125AA 90R8328 87R4069
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805; Capacitance Tdk Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers