1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 1000PF 100V X7R 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-173752-2-ND | C2012X7R2A102M085AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 100 volts | 100 volts |