TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1V474M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1V474M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1V474M125AB
Multilayer Ceramic Chip Capacitor C2012X7R1V474M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14550-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14550-6-ND
Ceramic Capacitors 445-14550-6-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14550-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14550-2-ND
Ceramic Capacitors 445-14550-2-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14550-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14550-1-ND
Ceramic Capacitors 445-14550-1-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C2012X7R1V474M125AB 445-14550-6-ND 445-14550-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details