TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1V225M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1V225M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1V225M125AB
Multilayer Ceramic Chip Capacitor C2012X7R1V225M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7552-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7552-1-ND
Ceramic Capacitors 445-7552-1-ND
2.2µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7552-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7552-6-ND
Ceramic Capacitors 445-7552-6-ND
2.2µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7552-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7552-2-ND
Ceramic Capacitors 445-7552-2-ND
2.2µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1V225M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1V225M125AB
Ceramic Capacitors C2012X7R1V225M125AB
CAP CER 2.2UF 35V X7R 0805

CAP CER 2.2UF 35V X7R 0805

Supplier's Site Datasheet
Mlcc,0805,x7R,35V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 51T2709 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,35V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
51T2709
Mlcc,0805,x7R,35V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 51T2709
MLCC,0805,X7R,35V,2. 2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,35V,2.2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1V225M125AB 445-7552-1-ND 445-7552-6-ND C2012X7R1V225M125AB 51T2709
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,35V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details