TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1V225K125AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1V225K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1V225K125AE
Multilayer Ceramic Chip Capacitor C2012X7R1V225K125AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-8892-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8892-1-ND
Ceramic Capacitors 445-8892-1-ND
2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8892-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8892-2-ND
Ceramic Capacitors 445-8892-2-ND
2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8892-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8892-6-ND
Ceramic Capacitors 445-8892-6-ND
2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 2.2Μf, 35V, 10%, X7R, 0805; Capacitance Tdk - 95Y0064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, 10%, X7R, 0805; Capacitance Tdk
95Y0064
Cap, 2.2Μf, 35V, 10%, X7R, 0805; Capacitance Tdk 95Y0064
CAP, 2.2µF, 35V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 35V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 35V, 10%, X7R, 0805; Capacitance Tdk - 79Y4375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, 10%, X7R, 0805; Capacitance Tdk
79Y4375
Cap, 2.2Μf, 35V, 10%, X7R, 0805; Capacitance Tdk 79Y4375
CAP, 2.2µF, 35V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 2.2µF, 35V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1V225K125AE 445-8892-1-ND 445-8892-6-ND 95Y0064
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2.2Μf, 35V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers