TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R1V225K085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1V225K085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1V225K085AC
Multilayer Ceramic Chip Capacitor C2012X7R1V225K085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159441
MLCCs - Multilayer Ceramic Capacitors 9159441
Capacitor MLCC 0805 35V 2.2uF X7R

Capacitor MLCC 0805 35V 2.2uF X7R

Supplier's Site
Ceramic Capacitors - 445-14547-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14547-1-ND
Ceramic Capacitors 445-14547-1-ND
2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14547-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14547-6-ND
Ceramic Capacitors 445-14547-6-ND
2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14547-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14547-2-ND
Ceramic Capacitors 445-14547-2-ND
2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1V225K085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1V225K085AC
Ceramic Capacitors C2012X7R1V225K085AC
CAP CER 2.2UF 35V X7R 0805

CAP CER 2.2UF 35V X7R 0805

Supplier's Site Datasheet
Mlcc,0805,x7R,35V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 52X4254 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,35V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
52X4254
Mlcc,0805,x7R,35V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 52X4254
MLCC,0805,X7R,35V,2. 2µF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,35V,2.2µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1V225K085AC 9159441 445-14547-1-ND 445-14547-6-ND C2012X7R1V225K085AC 52X4254
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,35V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details