TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1V105M125AE

Description
CAP CER 1UF 35V X7R 0805
Request a Quote Datasheet
Description
CAP CER 1UF 35V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C2012X7R1V105M125AECT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X7R1V105M125AETR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X7R1V105M125AEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1V105M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1V105M125AE
Ceramic Capacitors C2012X7R1V105M125AE
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-C2012X7R1V105M125AECT-ND 445-C2012X7R1V105M125AEDKR-ND C2012X7R1V105M125AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers