TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1V105K125AE

Description
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173849-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173849-6-ND
Ceramic Capacitors 445-173849-6-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173849-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173849-1-ND
Ceramic Capacitors 445-173849-1-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173849-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173849-2-ND
Ceramic Capacitors 445-173849-2-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1V105K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1V105K125AE
Ceramic Capacitors C2012X7R1V105K125AE
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Supplier's Site Datasheet
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk
71AH3327
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk 71AH3327
CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173849-6-ND 445-173849-1-ND C2012X7R1V105K125AE 71AH3327
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers