TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R1H334K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1H334K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1H334K125AA
Multilayer Ceramic Chip Capacitor C2012X7R1H334K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7541-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7541-2-ND
Ceramic Capacitors 445-7541-2-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7541-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7541-6-ND
Ceramic Capacitors 445-7541-6-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7541-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7541-1-ND
Ceramic Capacitors 445-7541-1-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 50V Capacitor
60-C2012X7R1H334K125AA
0.33UF 50V Capacitor 60-C2012X7R1H334K125AA
CAP CER 0.33UF 50V X7R 0805 Product overview: C2012X7R1H334K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H334K125 AA can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 50V X7R 0805 Product overview: C2012X7R1H334K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H334K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4052 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4052
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4052
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Tdk - 90R7758 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Tdk
90R7758
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Tdk 90R7758
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 05X9892 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
05X9892
Multilayer Ceramic Capacitor, C Series, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 05X9892
Multilayer Ceramic Capacitor, C Series, 0.33 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.33 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1H334K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1H334K125AA
Ceramic Capacitors C2012X7R1H334K125AA
CAP CER 0.33UF 50V X7R 0805

CAP CER 0.33UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1H334K125AA 445-7541-2-ND 445-7541-6-ND 60-C2012X7R1H334K125AA 87R4052 90R7758 05X9892 C2012X7R1H334K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.33UF 50V Capacitor Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers