TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1H224M125AE

Description
0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173812-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173812-2-ND
Ceramic Capacitors 445-173812-2-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 92Y5967 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
92Y5967
Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 92Y5967
MLCC,0805,X7R,50V,0. 22µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,50V,0.22µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors C2012X7R1H224M125AE
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-173812-2-ND 92Y5967 C2012X7R1H224M125AE
Product Name Ceramic Capacitors Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers