TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1H224M125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1H224M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1H224M125AA
Multilayer Ceramic Chip Capacitor C2012X7R1H224M125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7540-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7540-1-ND
Ceramic Capacitors 445-7540-1-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7540-2-ND
Ceramic Capacitors 445-7540-2-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7540-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7540-6-ND
Ceramic Capacitors 445-7540-6-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4051
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4051
CAPACITOR CERAMIC 0.22UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.22UF 50V X7R 0805 - 769-C2012X7R1H224M125AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 50V X7R 0805
769-C2012X7R1H224M125AA
CAP CER 0.22UF 50V X7R 0805 769-C2012X7R1H224M125AA
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - C2012X7R1H224M125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1H224M125AA
Ceramic Capacitors C2012X7R1H224M125AA
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1H224M125AA 445-7540-1-ND 445-7540-6-ND 87R4051 769-C2012X7R1H224M125AA C2012X7R1H224M125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk CAP CER 0.22UF 50V X7R 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers