TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1H224K125AE

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 78AH1636, features a capacitance of 0.22 µF and a rated voltage of 50V. It is housed in an 0805 package size, which measures 2.00 mm x 1.25 mm. This capacitor is compliant with RoHS regulations, ensuring it is free from hazardous substances. The product utilizes soft termination technology, enhancing its mechanical endurance by incorporating flexible resin layers that absorb thermal and mechanical stress. It operates effectively within a temperature range of -55°C to +150°C, with a temperature characteristic of X8R, providing stable performance under varying conditions. This capacitor is suitable for general electronic applications, including telecommunications and consumer electronics, but is not recommended for critical applications such as aerospace or medical equipment.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 78AH1636, features a capacitance of 0.22 µF and a rated voltage of 50V. It is housed in an 0805 package size, which measures 2.00 mm x 1.25 mm. This capacitor is compliant with RoHS regulations, ensuring it is free from hazardous substances. The product utilizes soft termination technology, enhancing its mechanical endurance by incorporating flexible resin layers that absorb thermal and mechanical stress. It operates effectively within a temperature range of -55°C to +150°C, with a temperature characteristic of X8R, providing stable performance under varying conditions. This capacitor is suitable for general electronic applications, including telecommunications and consumer electronics, but is not recommended for critical applications such as aerospace or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173627-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173627-6-ND
Ceramic Capacitors 445-173627-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173627-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173627-1-ND
Ceramic Capacitors 445-173627-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173627-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173627-2-ND
Ceramic Capacitors 445-173627-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 50V Capacitor
60-C2012X7R1H224K125AE
0.22UF 50V Capacitor 60-C2012X7R1H224K125AE
CAP CER 0.22UF 50V X7R 0805 Product overview: C2012X7R1H224K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H224K125 AE can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0805 Product overview: C2012X7R1H224K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H224K125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 92Y5966 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
92Y5966
Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 92Y5966
MLCC,0805,X7R,50V,0. 22µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,50V,0.22µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
78AH1636
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk 78AH1636
CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173627-6-ND 445-173627-1-ND 60-C2012X7R1H224K125AE 92Y5966
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 50V Capacitor Mlcc,0805,x7R,50V,0.22Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 380LX103M035H452 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers