TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R1H224K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1H224K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1H224K125AA
Multilayer Ceramic Chip Capacitor C2012X7R1H224K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.22UF 50V Capacitor
60-C2012X7R1H224K125AA
0.22UF 50V Capacitor 60-C2012X7R1H224K125AA
CAP CER 0.22UF 50V X7R 0805 Product overview: C2012X7R1H224K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H224K125 AA can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0805 Product overview: C2012X7R1H224K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H224K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330272-C2012X7R1H224K125AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330272-C2012X7R1H224K125AA
Capacitors - Ceramic Capacitors 1330272-C2012X7R1H224K125AA
Manufacturer: TDK Corporation Win Source Part Number: 1330272-C2012X7R1H22 4K125AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7R1H224KT,C201 2X7R1H224KT-ND,445-1 350-6,445-1350-1,C20 12X7R1H224K-ND,445-1 350-2,Q9394462AD,C20 12X7R1H224K,C2012X7R 1H224KT000N RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330272-C2012X7R1H224K125AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X7R1H224KT,C2012X7R1H224KT-ND,445-1350-6,445-1350-1,C2012X7R1H224K-ND,445-1350-2,Q9394462AD,C2012X7R1H224K,C2012X7R1H224KT000N
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427402P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427402P
MLCCs - Multilayer Ceramic Capacitors 2427402P
TDK C2012X7R1H224K125AA

TDK C2012X7R1H224K125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427401 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427401
MLCCs - Multilayer Ceramic Capacitors 2427401
TDK C2012X7R1H224K125AA

TDK C2012X7R1H224K125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427402 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427402
MLCCs - Multilayer Ceramic Capacitors 2427402
TDK C2012X7R1H224K125AA

TDK C2012X7R1H224K125AA

Supplier's Site
Ceramic Capacitors - 445-1350-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1350-2-ND
Ceramic Capacitors 445-1350-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1350-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1350-6-ND
Ceramic Capacitors 445-1350-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1350-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1350-1-ND
Ceramic Capacitors 445-1350-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1H224K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1H224K125AA
Ceramic Capacitors C2012X7R1H224K125AA
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4050 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4050
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4050
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Tdk - 90R7757 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Tdk
90R7757
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Tdk 90R7757
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 50V, 10%, X7R, 0805; Capacitance Tdk - 79Y4373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R, 0805; Capacitance Tdk
79Y4373
Cap, 0.22Μf, 50V, 10%, X7R, 0805; Capacitance Tdk 79Y4373
CAP, 0.22µF, 50V, 10%, X7R, 0805; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R, 0805; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55T0120 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
55T0120
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 55T0120
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1H224K125AA 60-C2012X7R1H224K125AA 1330272-C2012X7R1H224K125AA 2427402P 445-1350-2-ND 445-1350-6-ND C2012X7R1H224K125AA 87R4050 90R7757 79Y4373 55T0120
Product Name Multilayer Ceramic Chip Capacitor 0.22UF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Tdk Cap, 0.22Μf, 50V, 10%, X7R, 0805; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers