TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1H154M125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1H154M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1H154M125AA
Multilayer Ceramic Chip Capacitor C2012X7R1H154M125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7539-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7539-2-ND
Ceramic Capacitors 445-7539-2-ND
0.15µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7539-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7539-1-ND
Ceramic Capacitors 445-7539-1-ND
0.15µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4045 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4045
Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4045
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C2012X7R1H154M125AA 445-7539-2-ND 87R4045
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers