TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1H105M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1H105M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1H105M125AB
Multilayer Ceramic Chip Capacitor C2012X7R1H105M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7548-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7548-2-ND
Ceramic Capacitors 445-7548-2-ND
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7548-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7548-1-ND
Ceramic Capacitors 445-7548-1-ND
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7548-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7548-6-ND
Ceramic Capacitors 445-7548-6-ND
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4043 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4043
Ceramic Capacitor, 1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4043
CERAMIC CAPACITOR, 1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1H105M125AB 445-7548-2-ND 445-7548-6-ND 87R4043
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers