TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk C2012X7R1H104M085AA.

Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 29AC4479 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
29AC4479
Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 29AC4479
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC4479
Product Name Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details