General (Up to 50V)
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 50V X7R 0805
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7R1H104M085AA | 445-7535-2-ND | C2012X7R1H104M085AA | 87R4040 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |