TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1H104K125AE

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15929-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15929-1-ND
Ceramic Capacitors 445-15929-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15929-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15929-2-ND
Ceramic Capacitors 445-15929-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,50V,0.1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 17X8623 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,50V,0.1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
17X8623
Mlcc,0805,x7R,50V,0.1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 17X8623
MLCC,0805,X7R,50V,0. 1µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,50V,0.1µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-15929-1-ND 17X8623
Product Name Ceramic Capacitors Mlcc,0805,x7R,50V,0.1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers