General (Up to 50V)
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 50V X7R 0805 Product overview: C2012X7R1H104K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H104K085
CAP CER 0.1UF 50V X7R 0805
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7R1H104K085AA | 445-7534-6-ND | 445-7534-1-ND | 60-C2012X7R1H104K085AA | C2012X7R1H104K085AA | 87R4037 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |