TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1E684M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1E684M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1E684M125AB
Multilayer Ceramic Chip Capacitor C2012X7R1E684M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7566-1-ND
Ceramic Capacitors 445-7566-1-ND
0.68µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7566-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7566-2-ND
Ceramic Capacitors 445-7566-2-ND
0.68µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 25V, X7R, 20%, 0805; Capacitance Tdk - 87R4032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 25V, X7R, 20%, 0805; Capacitance Tdk
87R4032
Capacitor Ceramic 0.68Uf, 25V, X7R, 20%, 0805; Capacitance Tdk 87R4032
CAPACITOR CERAMIC 0.68UF, 25V, X7R, 20%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 25V, X7R, 20%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1E684M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1E684M125AB
Ceramic Capacitors C2012X7R1E684M125AB
CAP CER 0.68UF 25V X7R 0805

CAP CER 0.68UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1E684M125AB 445-7566-1-ND 87R4032 C2012X7R1E684M125AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.68Uf, 25V, X7R, 20%, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers