TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1E684K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1E684K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1E684K125AB
Multilayer Ceramic Chip Capacitor C2012X7R1E684K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.68UF 25V Capacitor
60-C2012X7R1E684K125AB
0.68UF 25V Capacitor 60-C2012X7R1E684K125AB
CAP CER 0.68UF 25V X7R 0805 Product overview: C2012X7R1E684K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E684K125 AB can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V X7R 0805 Product overview: C2012X7R1E684K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E684K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1E684K125AB - 865531-C2012X7R1E684K125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R1E684K125AB
865531-C2012X7R1E684K125AB
Ceramic Capacitors - C2012X7R1E684K125AB 865531-C2012X7R1E684K125AB
Manufacturer: TDK Corporation Win Source Part Number: 865531-C2012X7R1E684 K125AB Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7R1E684K, 445-7565-6, 445-7565-2, C2012X7R1E684KT000N, 445-7565-1

Manufacturer: TDK Corporation
Win Source Part Number: 865531-C2012X7R1E684K125AB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X7R1E684K, 445-7565-6, 445-7565-2, C2012X7R1E684KT000N, 445-7565-1

Buy Now
Ceramic Capacitors - 445-7565-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7565-1-ND
Ceramic Capacitors 445-7565-1-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7565-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7565-6-ND
Ceramic Capacitors 445-7565-6-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7565-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7565-2-ND
Ceramic Capacitors 445-7565-2-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4031 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4031
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4031
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C2012X7R1E684K125AB
CAP CER 0.68UF 25V X7R 0805

CAP CER 0.68UF 25V X7R 0805

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1E684K125AB 60-C2012X7R1E684K125AB 865531-C2012X7R1E684K125AB 445-7565-1-ND 445-7565-6-ND 87R4031 C2012X7R1E684K125AB
Product Name Multilayer Ceramic Chip Capacitor 0.68UF 25V Capacitor Ceramic Capacitors - C2012X7R1E684K125AB Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details