TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1E475M125AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1E475M125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1E475M125AE
Multilayer Ceramic Chip Capacitor C2012X7R1E475M125AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-14538-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14538-1-ND
Ceramic Capacitors 445-14538-1-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14538-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14538-6-ND
Ceramic Capacitors 445-14538-6-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14538-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14538-2-ND
Ceramic Capacitors 445-14538-2-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 52X4248 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
52X4248
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 52X4248
MLCC,0805,X7R,25V,4. 7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,25V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012X7R1E475M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1E475M125AE
Ceramic Capacitors C2012X7R1E475M125AE
CAP CER 4.7UF 25V X7R 0805

CAP CER 4.7UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1E475M125AE 445-14538-1-ND 445-14538-6-ND 52X4248 C2012X7R1E475M125AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M22R104K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers