TDK Corporation Ceramic Capacitors - C2012X7R1E475K125AB C2012X7R1E475K125AB

Description
Manufacturer: TDK Corporation Win Source Part Number: 851505-C2012X7R1E475 K125AB Series: C Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7R1E475KT000N, C2012X7R1E475K, 445-5972-6, 2266-C2012X7R1E475K1 25AB, 445-5972-2, 445-5972-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 851505-C2012X7R1E475 K125AB Series: C Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7R1E475KT000N, C2012X7R1E475K, 445-5972-6, 2266-C2012X7R1E475K1 25AB, 445-5972-2, 445-5972-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012X7R1E475K125AB - 851505-C2012X7R1E475K125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R1E475K125AB
851505-C2012X7R1E475K125AB
Ceramic Capacitors - C2012X7R1E475K125AB 851505-C2012X7R1E475K125AB
Manufacturer: TDK Corporation Win Source Part Number: 851505-C2012X7R1E475 K125AB Series: C Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7R1E475KT000N, C2012X7R1E475K, 445-5972-6, 2266-C2012X7R1E475K1 25AB, 445-5972-2, 445-5972-1

Manufacturer: TDK Corporation
Win Source Part Number: 851505-C2012X7R1E475K125AB
Series: C
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X7R1E475KT000N, C2012X7R1E475K, 445-5972-6, 2266-C2012X7R1E475K125AB, 445-5972-2, 445-5972-1

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-C2012X7R1E475K125AB
4.7UF 25V Capacitor 60-C2012X7R1E475K125AB
CAP CER 4.7UF 25V X7R 0805 Product overview: C2012X7R1E475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E475K125 AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 0805 Product overview: C2012X7R1E475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E475K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7883032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883032
MLCCs - Multilayer Ceramic Capacitors 7883032
TDK C2012X7R1E475K125AB

TDK C2012X7R1E475K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883032P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883032P
MLCCs - Multilayer Ceramic Capacitors 7883032P
TDK C2012X7R1E475K125AB

TDK C2012X7R1E475K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084047 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084047
MLCCs - Multilayer Ceramic Capacitors 1084047
TDK C2012X7R1E475K125AB

TDK C2012X7R1E475K125AB

Supplier's Site
Ceramic Capacitors - 445-5972-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5972-6-ND
Ceramic Capacitors 445-5972-6-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5972-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5972-2-ND
Ceramic Capacitors 445-5972-2-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5972-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5972-1-ND
Ceramic Capacitors 445-5972-1-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1E475K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1E475K125AB
Ceramic Capacitors C2012X7R1E475K125AB
CAP CER 4.7UF 25V X7R 0805

CAP CER 4.7UF 25V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk - 05X9889 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk
05X9889
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk 05X9889
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X7R, 0805; Capacitance Tdk - 04X3287 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X7R, 0805; Capacitance Tdk
04X3287
Ceramic Capacitor, 4.7Uf, 25V, X7R, 0805; Capacitance Tdk 04X3287
CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, 10%, X7R, 0805; Capacitance Tdk - 79Y4369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X7R, 0805; Capacitance Tdk
79Y4369
Cap, 4.7Μf, 25V, 10%, X7R, 0805; Capacitance Tdk 79Y4369
CAP, 4.7µF, 25V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851505-C2012X7R1E475K125AB 60-C2012X7R1E475K125AB 7883032 7883032P 445-5972-6-ND 445-5972-2-ND C2012X7R1E475K125AB 05X9889 04X3287 79Y4369
Product Name Ceramic Capacitors - C2012X7R1E475K125AB 4.7UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk Ceramic Capacitor, 4.7Uf, 25V, X7R, 0805; Capacitance Tdk Cap, 4.7Μf, 25V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details