TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1E474K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1E474K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1E474K125AA
Multilayer Ceramic Chip Capacitor C2012X7R1E474K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1353-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1353-1-ND
Ceramic Capacitors 445-1353-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1353-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1353-6-ND
Ceramic Capacitors 445-1353-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1353-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1353-2-ND
Ceramic Capacitors 445-1353-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Tdk - 90R7754 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Tdk
90R7754
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Tdk 90R7754
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55T0119 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk
55T0119
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk 55T0119
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 25V, 10%, X7R, 0805; Capacitance Tdk - 79Y4368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 10%, X7R, 0805; Capacitance Tdk
79Y4368
Cap, 0.47Μf, 25V, 10%, X7R, 0805; Capacitance Tdk 79Y4368
CAP, 0.47µF, 25V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 25V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1E474K125AA 445-1353-1-ND 445-1353-6-ND 90R7754 55T0119 79Y4368
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, 0.47Μf, 25V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details