TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1E225M125AE

Description
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173818-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173818-6-ND
Ceramic Capacitors 445-173818-6-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173818-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173818-1-ND
Ceramic Capacitors 445-173818-1-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173818-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173818-2-ND
Ceramic Capacitors 445-173818-2-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1E225M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1E225M125AE
Ceramic Capacitors C2012X7R1E225M125AE
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C2012X7R1E225M125AE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2012X7R1E225M125AE
Capacitors - Ceramic Capacitors C2012X7R1E225M125AE
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173818-6-ND 445-173818-1-ND C2012X7R1E225M125AE C2012X7R1E225M125AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers