TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1E225M085AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1E225M085AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1E225M085AB
Multilayer Ceramic Chip Capacitor C2012X7R1E225M085AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14536-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14536-1-ND
Ceramic Capacitors 445-14536-1-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14536-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14536-6-ND
Ceramic Capacitors 445-14536-6-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14536-2-ND
Ceramic Capacitors 445-14536-2-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,25V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 19X1388 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,25V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
19X1388
Mlcc,0805,x7R,25V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 19X1388
MLCC,0805,X7R,25V,2. 2µF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,25V,2.2µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1E225M085AB 445-14536-1-ND 445-14536-6-ND 19X1388
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,25V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details