TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1E155M125AC

Description
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7569-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7569-1-ND
Ceramic Capacitors 445-7569-1-ND
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7569-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7569-2-ND
Ceramic Capacitors 445-7569-2-ND
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7569-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7569-6-ND
Ceramic Capacitors 445-7569-6-ND
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.5uF 25volts X7R 20% - 769-C2012X7R1E155M125AC - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.5uF 25volts X7R 20%
769-C2012X7R1E155M125AC
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.5uF 25volts X7R 20% 769-C2012X7R1E155M125AC
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.5uF 25volts X7R 20%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.5uF 25volts X7R 20%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-7569-1-ND 445-7569-6-ND 769-C2012X7R1E155M125AC
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.5uF 25volts X7R 20%
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details