TDK U.S.A. Corporation 1.5UF 25V Capacitor C2012X7R1E155K125AC

Description
CAP CER 1.5UF 25V X7R 0805 Product overview: C2012X7R1E155K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E155K125 AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.5UF 25V X7R 0805 Product overview: C2012X7R1E155K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E155K125 AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5UF 25V Capacitor
60-C2012X7R1E155K125AC
1.5UF 25V Capacitor 60-C2012X7R1E155K125AC
CAP CER 1.5UF 25V X7R 0805 Product overview: C2012X7R1E155K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E155K125 AC can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 25V X7R 0805 Product overview: C2012X7R1E155K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1E155K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1E155K125AC - 737574-C2012X7R1E155K125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R1E155K125AC
737574-C2012X7R1E155K125AC
Ceramic Capacitors - C2012X7R1E155K125AC 737574-C2012X7R1E155K125AC
Manufacturer: TDK Corporation Win Source Part Number: 737574-C2012X7R1E155 K125AC Packaging: Reel Mounting Style: SMT, MLCC Features: Low ESL Applications: General Purpose Capacitance: 1.5μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Thickness (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: TDK Corporation
Win Source Part Number: 737574-C2012X7R1E155K125AC
Packaging: Reel
Mounting Style: SMT, MLCC
Features: Low ESL
Applications: General Purpose
Capacitance: 1.5μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Thickness (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Ceramic Capacitors - 445-7568-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7568-1-ND
Ceramic Capacitors 445-7568-1-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7568-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7568-6-ND
Ceramic Capacitors 445-7568-6-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7568-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7568-2-ND
Ceramic Capacitors 445-7568-2-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C2012X7R1E155K125AC 737574-C2012X7R1E155K125AC 445-7568-1-ND 445-7568-6-ND
Product Name 1.5UF 25V Capacitor Ceramic Capacitors - C2012X7R1E155K125AC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers