TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1C475M125AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1C475M125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1C475M125AE
Multilayer Ceramic Chip Capacitor C2012X7R1C475M125AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-6798-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6798-2-ND
Ceramic Capacitors 445-6798-2-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6798-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6798-1-ND
Ceramic Capacitors 445-6798-1-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6798-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6798-6-ND
Ceramic Capacitors 445-6798-6-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 39T9262 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
39T9262
Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 39T9262
MLCC,0805,X7R,16V,4. 7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,16V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1C475M125AE 445-6798-2-ND 445-6798-6-ND 39T9262
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details