General (Up to 50V)
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CERAMIC CAPACITOR, 4.7UF, 16V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAP CER 4.7UF 16V X7R 0805
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7R1C475M125AB | 445-7584-6-ND | 445-7584-1-ND | 87R4012 | C2012X7R1C475M125AB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |