General (Up to 50V)
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 2.2UF 16V X7R 0805 Product overview: C2012X7R1C225K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1C225K125
TDK C2012X7R1C225K125AB
TDK C2012X7R1C225K125AB
TDK C2012X7R1C225K125AB
CAP CER 2.2UF 16V X7R 0805
CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mmRoHS Compliant: Yes
CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7R1C225K125AB | 445-1420-1-ND | 445-1420-6-ND | 60-C2012X7R1C225K125AB | 7414605 | 7414605P | C2012X7R1C225K125AB | 90R7749 | 87R4003 | 67T1085 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 2.2UF 16V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 0805; Capacitance Tdk | Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | Multilayer | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |