TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1A685K125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1A685K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1A685K125AC
Multilayer Ceramic Chip Capacitor C2012X7R1A685K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C2012X7R1A685K125AC - 914404-C2012X7R1A685K125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R1A685K125AC
914404-C2012X7R1A685K125AC
Ceramic Capacitors - C2012X7R1A685K125AC 914404-C2012X7R1A685K125AC
Manufacturer: TDK Corporation Win Source Part Number: 914404-C2012X7R1A685 K125AC Series: C Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-14529-6, 445-14529-2, C2012X7R1A685KT000E, 445-14529-1

Manufacturer: TDK Corporation
Win Source Part Number: 914404-C2012X7R1A685K125AC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-14529-6, 445-14529-2, C2012X7R1A685KT000E, 445-14529-1

Buy Now
Singapore, Singapore
6.8UF 10V Capacitor
60-C2012X7R1A685K125AC
6.8UF 10V Capacitor 60-C2012X7R1A685K125AC
CAP CER 6.8UF 10V X7R 0805 Product overview: C2012X7R1A685K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1A685K125 AC can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 10V X7R 0805 Product overview: C2012X7R1A685K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1A685K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14529-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14529-6-ND
Ceramic Capacitors 445-14529-6-ND
6.8µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14529-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14529-2-ND
Ceramic Capacitors 445-14529-2-ND
6.8µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14529-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14529-1-ND
Ceramic Capacitors 445-14529-1-ND
6.8µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 6.8UF 10V X7R 0805 - 769-C2012X7R1A685K125AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 6.8UF 10V X7R 0805
769-C2012X7R1A685K125AC
CAP CER 6.8UF 10V X7R 0805 769-C2012X7R1A685K125AC
CAP CER 6.8UF 10V X7R 0805

CAP CER 6.8UF 10V X7R 0805

Supplier's Site
Ceramic Capacitors - C2012X7R1A685K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1A685K125AC
Ceramic Capacitors C2012X7R1A685K125AC
CAP CER 6.8UF 10V X7R 0805

CAP CER 6.8UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1A685K125AC 914404-C2012X7R1A685K125AC 60-C2012X7R1A685K125AC 445-14529-6-ND 445-14529-2-ND 769-C2012X7R1A685K125AC C2012X7R1A685K125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C2012X7R1A685K125AC 6.8UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 6.8UF 10V X7R 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C473K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details