TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1A335M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1A335M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1A335M125AC
Multilayer Ceramic Chip Capacitor C2012X7R1A335M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7590-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7590-6-ND
Ceramic Capacitors 445-7590-6-ND
3.3µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7590-1-ND
Ceramic Capacitors 445-7590-1-ND
3.3µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7590-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7590-2-ND
Ceramic Capacitors 445-7590-2-ND
3.3µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 3.3Uf, 10V, X7R, 20%, 0805; Capacitance Tdk - 87R3992 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3.3Uf, 10V, X7R, 20%, 0805; Capacitance Tdk
87R3992
Capacitor Ceramic, 3.3Uf, 10V, X7R, 20%, 0805; Capacitance Tdk 87R3992
CAPACITOR CERAMIC, 3.3UF, 10V, X7R, 20%, 0805; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 3.3UF, 10V, X7R, 20%, 0805; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1A335M125AC 445-7590-6-ND 445-7590-1-ND 87R3992
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 3.3Uf, 10V, X7R, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers