TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1A335K125AC

Description
3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7589-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7589-2-ND
Ceramic Capacitors 445-7589-2-ND
3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7589-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7589-1-ND
Ceramic Capacitors 445-7589-1-ND
3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7589-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7589-6-ND
Ceramic Capacitors 445-7589-6-ND
3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 3.3Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3991 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R3991
Ceramic Capacitor, 3.3Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R3991
CERAMIC CAPACITOR, 3.3UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 3.3Uf, 10V, X7R, 0805; Capacitance Tdk - 04X3284 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 10V, X7R, 0805; Capacitance Tdk
04X3284
Ceramic Capacitor, 3.3Uf, 10V, X7R, 0805; Capacitance Tdk 04X3284
CERAMIC CAPACITOR, 3.3UF, 10V, X7R, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 10V, X7R, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-7589-2-ND 445-7589-6-ND 87R3991
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3.3Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details