10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 10UF 10V X7R 0805 Product overview: C2012X7R1A106K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1A106K125
TDK C2012X7R1A106K125AE
TDK C2012X7R1A106K125AE
TDK C2012X7R1A106K125AE
CAP CER 10UF 10V X7R 0805
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173616-2-ND | 445-173616-6-ND | 60-C2012X7R1A106K125AE | 2427395 | C2012X7R1A106K125AE | 71AH3314 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10UF 10V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |