TDK U.S.A. Corporation Ceramic Capacitors C2012X6S1V105K085AB

Description
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14513-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14513-2-ND
Ceramic Capacitors 445-14513-2-ND
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14513-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14513-1-ND
Ceramic Capacitors 445-14513-1-ND
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14513-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14513-6-ND
Ceramic Capacitors 445-14513-6-ND
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-14513-2-ND 445-14513-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers