TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X6S1H475M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S1H475M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S1H475M125AC
Multilayer Ceramic Chip Capacitor C2012X6S1H475M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7600-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7600-1-ND
Ceramic Capacitors 445-7600-1-ND
4.7µF ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7600-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7600-2-ND
Ceramic Capacitors 445-7600-2-ND
4.7µF ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7600-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7600-6-ND
Ceramic Capacitors 445-7600-6-ND
4.7µF ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X6S1H475M125AC - 865529-C2012X6S1H475M125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X6S1H475M125AC
865529-C2012X6S1H475M125AC
Ceramic Capacitors - C2012X6S1H475M125AC 865529-C2012X6S1H475M125AC
Manufacturer: TDK Corporation Win Source Part Number: 865529-C2012X6S1H475 M125AC Series: C Operating Temperature Range: -55°C ~ 105°C Features: ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X6S1H475M, 445-7600-6, 445-7600-1, C2012X6S1H475MT000E, 445-7600-2

Manufacturer: TDK Corporation
Win Source Part Number: 865529-C2012X6S1H475M125AC
Series: C
Operating Temperature Range: -55°C ~ 105°C
Features: ±20% 50V Ceramic Capacitor X6S 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X6S1H475M, 445-7600-6, 445-7600-1, C2012X6S1H475MT000E, 445-7600-2

Buy Now
Singapore, Singapore
4.7UF 50V Capacitor
60-C2012X6S1H475M125AC
4.7UF 50V Capacitor 60-C2012X6S1H475M125AC
CAP CER 4.7UF 50V X6S 0805 Product overview: C2012X6S1H475M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1H475M125 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X6S 0805 Product overview: C2012X6S1H475M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1H475M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S1H475M125AC 445-7600-1-ND 445-7600-6-ND 865529-C2012X6S1H475M125AC 60-C2012X6S1H475M125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X6S1H475M125AC 4.7UF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details